Brady Corporation Brady B-555 Aluminum White Preprinted Header - 10 in Width x 14 in Height - TEXT: WARNING - 37974 37974

Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of black / orange. This item is written in English with the following text: WARNING. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of black / orange. This item is written in English with the following text: WARNING. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-555 Aluminum White Preprinted Header - 10 in Width x 14 in Height - TEXT: WARNING - 37974 - 754473-16816 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum White Preprinted Header - 10 in Width x 14 in Height - TEXT: WARNING - 37974
754473-16816
Brady B-555 Aluminum White Preprinted Header - 10 in Width x 14 in Height - TEXT: WARNING - 37974 754473-16816
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of black / orange. This item is written in English with the following text: WARNING. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady preprinted header is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This preprinted header sign is designed with a white background and text and/or image color(s) of black / orange. This item is written in English with the following text: WARNING. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-16816
Product Name Brady B-555 Aluminum White Preprinted Header - 10 in Width x 14 in Height - TEXT: WARNING - 37974
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7632121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 16.54 inches (420 mm)
Height 1.97 ft (6 dm)
View Details