Brady Corporation Spanish Sign 37849

Description
Spanish Sign
Request a Quote Datasheet
Description
Spanish Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 37849 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
37849
Spanish Sign 37849
Spanish Sign

Spanish Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-37849-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-37849-ND
Signs, Nameplates, Posters 2267-37849-ND
B555 10X14 RED/BLK/WHT DANGER/SP

B555 10X14 RED/BLK/WHT DANGER/SP

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Confined Space Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO - 37849 - 754476-37849 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Confined Space Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO - 37849
754476-37849
Brady B-555 Aluminum Rectangle White Confined Space Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO - 37849 754476-37849
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in Spanish with the following text: PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in Spanish with the following text: PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 37849 2267-37849-ND 754476-37849
Product Name Spanish Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Confined Space Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO - 37849
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 7631516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pp
Width 15.75 inches (400 mm)
View Details