Brady Corporation Spanish Sign 37843

Description
Spanish Sign
Description
Spanish Sign

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 37843 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
37843
Spanish Sign 37843
Spanish Sign

Spanish Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO AGUA NO POTABLE NO APTA PARA BEBER NI COCINAR - 37843 - 754476-37843 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO AGUA NO POTABLE NO APTA PARA BEBER NI COCINAR - 37843
754476-37843
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO AGUA NO POTABLE NO APTA PARA BEBER NI COCINAR - 37843 754476-37843
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady water sanitation sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in Spanish with the following text: AVISO AGUA NO POTABLE NO APTA PARA BEBER NI COCINAR. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady water sanitation sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in Spanish with the following text: AVISO AGUA NO POTABLE NO APTA PARA BEBER NI COCINAR. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 37843 754476-37843
Product Name Spanish Sign Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO AGUA NO POTABLE NO APTA PARA BEBER NI COCINAR - 37843
Safety / Warning Type HAZMAT (Hazaondous Material) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details