Brady Corporation Spanish Sign 37800

Description
Spanish Sign
Description
Spanish Sign

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 37800 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
37800
Spanish Sign 37800
Spanish Sign

Spanish Sign

Supplier's Site
Brady B-302 Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO AGUA NO POTABLE NO APTA PARA BEBER NI COCINAR - 37800 - 754476-37800 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO AGUA NO POTABLE NO APTA PARA BEBER NI COCINAR - 37800
754476-37800
Brady B-302 Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO AGUA NO POTABLE NO APTA PARA BEBER NI COCINAR - 37800 754476-37800
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. The material used in the build for this water sanitation sign is identified as B-302. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in Spanish with the following text: AVISO AGUA NO POTABLE NO APTA PARA BEBER NI COCINAR. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. The material used in the build for this water sanitation sign is identified as B-302. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in Spanish with the following text: AVISO AGUA NO POTABLE NO APTA PARA BEBER NI COCINAR. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 37800 754476-37800
Product Name Spanish Sign Brady B-302 Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO AGUA NO POTABLE NO APTA PARA BEBER NI COCINAR - 37800
Safety / Warning Type HAZMAT (Hazaondous Material) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 8134457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Toxic
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details