Brady Corporation Brady B-302 Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO AGUA NO POTABLE - 37799 37799

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. The material utilized in the build for this water sanitation sign is identified as B-302. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in Spanish with the following text: AVISO AGUA NO POTABLE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. The material utilized in the build for this water sanitation sign is identified as B-302. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in Spanish with the following text: AVISO AGUA NO POTABLE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO AGUA NO POTABLE - 37799 - 754473-37799 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO AGUA NO POTABLE - 37799
754473-37799
Brady B-302 Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO AGUA NO POTABLE - 37799 754473-37799
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. The material utilized in the build for this water sanitation sign is identified as B-302. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in Spanish with the following text: AVISO AGUA NO POTABLE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. The material utilized in the build for this water sanitation sign is identified as B-302. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in Spanish with the following text: AVISO AGUA NO POTABLE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-37799
Product Name Brady B-302 Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO AGUA NO POTABLE - 37799
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Mandatory Signs - 284597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Features Adhesive Backed
Height 0.2625 ft (0.8000 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details