R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polyester which is the B-302 Brady Material Code. This product is designed for bilingual use. It is written in English / Spanish with the following text: DANGER SULFURIC ACID. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-37797 |
| Product Name | Brady B-302 Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - Laminated - Language English / Spanish - TEXT: DANGER SULFURIC ACID - 37797 |
| Safety / Warning Type | HAZMAT (Hazaondous Material) |