Brady Corporation Signs, Nameplates, Posters 37780

Description
B302-7X10-WG-O-SPANI SH/DNGR HIGH
Request a Quote Datasheet
Description
B302-7X10-WG-O-SPANI SH/DNGR HIGH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-37780-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-37780-ND
Signs, Nameplates, Posters 2267-37780-ND
B302-7X10-WG-O-SPANI SH/DNGR HIGH

B302-7X10-WG-O-SPANISH/DNGR HIGH

Buy Now Datasheet
Brady B-302 Polyester Rectangle Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - TEXT: DANGER HIGH VOLTAGE - 37780 - 754473-37780 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - TEXT: DANGER HIGH VOLTAGE - 37780
754473-37780
Brady B-302 Polyester Rectangle Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - TEXT: DANGER HIGH VOLTAGE - 37780 754473-37780
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER HIGH VOLTAGE. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER HIGH VOLTAGE. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-37780-ND 754473-37780
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Electrical Safety Sign - 10 in Width x 7 in Height - Laminated - Language English / Spanish - TEXT: DANGER HIGH VOLTAGE - 37780
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Sound horn
Materials of Construction Pp rigid plastic
Width 11.81 inches (300 mm)
View Details