R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. The material used in the manufacturing for this personal hygiene sign is identified as B-302. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in Spanish with the following text: AVISO LAVESE LAS MANOS ANTES DE SALIR DE ESTE CUARTO. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 37748 | 754476-37748 |
| Product Name | Spanish Sign | Brady B-302 Rectangle White Personal Hygiene Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AVISO LAVESE LAS MANOS ANTES DE SALIR DE ESTE CUARTO - 37748 |
| Materials of Construction | Plastic / Film |