Brady Corporation Signs, Nameplates, Posters 37739

Description
B302-7X10-RW-T-AREA DESIGNADA
Request a Quote Datasheet
Description
B302-7X10-RW-T-AREA DESIGNADA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-37739-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-37739-ND
Signs, Nameplates, Posters 2267-37739-ND
B302-7X10-RW-T-AREA DESIGNADA

B302-7X10-RW-T-AREA DESIGNADA

Buy Now Datasheet
Brady B-302 Polyester Rectangle Red Smoking Permitted Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AREA DESIGNADA PARA FUMAR - 37739 - 754473-37739 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Red Smoking Permitted Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AREA DESIGNADA PARA FUMAR - 37739
754473-37739
Brady B-302 Polyester Rectangle Red Smoking Permitted Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AREA DESIGNADA PARA FUMAR - 37739 754473-37739
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking permitted sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in Spanish with the following text: AREA DESIGNADA PARA FUMAR. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking permitted sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This smoking permitted sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in Spanish with the following text: AREA DESIGNADA PARA FUMAR. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-37739-ND 754473-37739
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Red Smoking Permitted Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: AREA DESIGNADA PARA FUMAR - 37739
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0164 ft (0.0500 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details