Brady Corporation Spanish Sign 37737

Description
Spanish Sign
Description
Spanish Sign

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 37737 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
37737
Spanish Sign 37737
Spanish Sign

Spanish Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: PELIGRO NO FUMAR, NO PRODUCIR LLAMAS NI CHISPAS - 37737 - 754476-37737 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: PELIGRO NO FUMAR, NO PRODUCIR LLAMAS NI CHISPAS - 37737
754476-37737
Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: PELIGRO NO FUMAR, NO PRODUCIR LLAMAS NI CHISPAS - 37737 754476-37737
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in Spanish with the following text: PELIGRO NO FUMAR, NO PRODUCIR LLAMAS NI CHISPAS. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in Spanish with the following text: PELIGRO NO FUMAR, NO PRODUCIR LLAMAS NI CHISPAS. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 37737 754476-37737
Product Name Spanish Sign Brady B-302 Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: PELIGRO NO FUMAR, NO PRODUCIR LLAMAS NI CHISPAS - 37737
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 7631670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details