Brady Corporation Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 3.5 in Height - Language Spanish - TEXT: NO OPERE SIN GUARDAS - 37728 37728

Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in Spanish with the following text: NO OPERE SIN GUARDAS.
Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in Spanish with the following text: NO OPERE SIN GUARDAS.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 3.5 in Height - Language Spanish - TEXT: NO OPERE SIN GUARDAS - 37728 - 754473-37728 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 3.5 in Height - Language Spanish - TEXT: NO OPERE SIN GUARDAS - 37728
754473-37728
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 3.5 in Height - Language Spanish - TEXT: NO OPERE SIN GUARDAS - 37728 754473-37728
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in Spanish with the following text: NO OPERE SIN GUARDAS.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in Spanish with the following text: NO OPERE SIN GUARDAS.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-37728
Product Name Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 3.5 in Height - Language Spanish - TEXT: NO OPERE SIN GUARDAS - 37728
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 7760995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details