Brady Corporation Spanish Sign 37718

Description
Spanish Sign
Request a Quote Datasheet
Description
Spanish Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 37718 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
37718
Spanish Sign 37718
Spanish Sign

Spanish Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-37718-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-37718-ND
Signs, Nameplates, Posters 2267-37718-ND
B302-7X10-WK-O-PEL-C ALIENTE

B302-7X10-WK-O-PEL-CALIENTE

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: PELIGRO CALIENTE - 37718 - 754476-37718 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: PELIGRO CALIENTE - 37718
754476-37718
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: PELIGRO CALIENTE - 37718 754476-37718
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in Spanish with the following text: PELIGRO CALIENTE. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in Spanish with the following text: PELIGRO CALIENTE. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 37718 2267-37718-ND 754476-37718
Product Name Spanish Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: PELIGRO CALIENTE - 37718
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 2013360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details