Brady Corporation Brady B-302 Polyester Personal Protection Equipment (PPE) Sign - Laminated - Language English / Spanish - TEXT: CAUTION - 37694 37694

Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is made from polyester which is the B-302 Brady Material Code. This sign is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is made from polyester which is the B-302 Brady Material Code. This sign is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Personal Protection Equipment (PPE) Sign - Laminated - Language English / Spanish - TEXT: CAUTION - 37694 - 754473-37694 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Personal Protection Equipment (PPE) Sign - Laminated - Language English / Spanish - TEXT: CAUTION - 37694
754473-37694
Brady B-302 Polyester Personal Protection Equipment (PPE) Sign - Laminated - Language English / Spanish - TEXT: CAUTION - 37694 754473-37694
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is made from polyester which is the B-302 Brady Material Code. This sign is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal protection equipment (ppe) sign is made from polyester which is the B-302 Brady Material Code. This sign is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-37694
Product Name Brady B-302 Polyester Personal Protection Equipment (PPE) Sign - Laminated - Language English / Spanish - TEXT: CAUTION - 37694
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2267863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General Warning Hazard
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details