Brady Corporation Signs, Nameplates, Posters 37682

Description
B302-10X14-WG-O-SPAN ISH/EMERGENC
Request a Quote Datasheet
Description
B302-10X14-WG-O-SPAN ISH/EMERGENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-37682-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-37682-ND
Signs, Nameplates, Posters 2267-37682-ND
B302-10X14-WG-O-SPAN ISH/EMERGENC

B302-10X14-WG-O-SPANISH/EMERGENC

Buy Now Datasheet
Brady B-302 Polyester Rectangle Blue Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: EMERGENCY EXIT ONLY - 37682 - 754473-37682 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Blue Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: EMERGENCY EXIT ONLY - 37682
754473-37682
Brady B-302 Polyester Rectangle Blue Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: EMERGENCY EXIT ONLY - 37682 754473-37682
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency & fire exit sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: EMERGENCY EXIT ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady emergency & fire exit sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: EMERGENCY EXIT ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-37682-ND 754473-37682
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Blue Emergency & Fire Exit Sign - 14 in Width x 10 in Height - Laminated - Language English / Spanish - TEXT: EMERGENCY EXIT ONLY - 37682
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Fire Safety Signs - 146378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details