Brady Corporation Brady B-302 Polyester Eyewash & Shower Sign - Language English / Spanish - TEXT: EYE WASH / LAVADO DE OJOS - 37666 37666

Description
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is constructed using polyester which is the B-302 Brady Material Code. This product is designed for bilingual use. It is written in English / Spanish with the following text: EYE WASH / LAVADO DE OJOS. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is constructed using polyester which is the B-302 Brady Material Code. This product is designed for bilingual use. It is written in English / Spanish with the following text: EYE WASH / LAVADO DE OJOS. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Eyewash & Shower Sign - Language English / Spanish - TEXT: EYE WASH / LAVADO DE OJOS - 37666 - 754473-37666 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Eyewash & Shower Sign - Language English / Spanish - TEXT: EYE WASH / LAVADO DE OJOS - 37666
754473-37666
Brady B-302 Polyester Eyewash & Shower Sign - Language English / Spanish - TEXT: EYE WASH / LAVADO DE OJOS - 37666 754473-37666
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is constructed using polyester which is the B-302 Brady Material Code. This product is designed for bilingual use. It is written in English / Spanish with the following text: EYE WASH / LAVADO DE OJOS. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady eyewash & shower sign is constructed using polyester which is the B-302 Brady Material Code. This product is designed for bilingual use. It is written in English / Spanish with the following text: EYE WASH / LAVADO DE OJOS. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-37666
Product Name Brady B-302 Polyester Eyewash & Shower Sign - Language English / Spanish - TEXT: EYE WASH / LAVADO DE OJOS - 37666
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7632187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details