B302-10X14-WG-O-14X5
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 5 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: arrow symbol. This sign is written in Spanish with the following text: EXTINGUIDOR DE INCENDIOS. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 37661 | 2267-37661-ND | 754476-37661 |
| Product Name | Spanish Sign | Signs, Nameplates, Posters | Brady B-302 Polyester Red Fire Equipment Sign - 5 in Width x 14 in Height - Laminated - Language Spanish - TEXT: EXTINGUIDOR DE INCENDIOS - 37661 |
| Materials of Construction | Plastic / Film | Polyester | Polyester |