Brady Corporation Spanish Sign 37657

Description
Spanish Sign
Description
Spanish Sign

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 37657 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
37657
Spanish Sign 37657
Spanish Sign

Spanish Sign

Supplier's Site
Brady B-302 Polyester Red Fire Equipment Sign - 9 in Width x 12 in Height - Laminated - Language Spanish - TEXT: EXTINGUIDOR DE INCENDIOS - 37657 - 754476-37657 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Red Fire Equipment Sign - 9 in Width x 12 in Height - Laminated - Language Spanish - TEXT: EXTINGUIDOR DE INCENDIOS - 37657
754476-37657
Brady B-302 Polyester Red Fire Equipment Sign - 9 in Width x 12 in Height - Laminated - Language Spanish - TEXT: EXTINGUIDOR DE INCENDIOS - 37657 754476-37657
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol. This item is written in Spanish with the following text: EXTINGUIDOR DE INCENDIOS. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol. This item is written in Spanish with the following text: EXTINGUIDOR DE INCENDIOS. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 37657 754476-37657
Product Name Spanish Sign Brady B-302 Polyester Red Fire Equipment Sign - 9 in Width x 12 in Height - Laminated - Language Spanish - TEXT: EXTINGUIDOR DE INCENDIOS - 37657
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details