Brady Corporation Signs, Nameplates, Posters 37651

Description
B302-7X10-YK-O-PRE-U SAR PASAMANO
Request a Quote Datasheet
Description
B302-7X10-YK-O-PRE-U SAR PASAMANO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-37651-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-37651-ND
Signs, Nameplates, Posters 2267-37651-ND
B302-7X10-YK-O-PRE-U SAR PASAMANO

B302-7X10-YK-O-PRE-USAR PASAMANO

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Safety Awareness Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: PRECAUCION USAR PASAMANOS - 37651 - 754473-37651 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Safety Awareness Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: PRECAUCION USAR PASAMANOS - 37651
754473-37651
Brady B-302 Polyester Rectangle Yellow Safety Awareness Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: PRECAUCION USAR PASAMANOS - 37651 754473-37651
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in Spanish with the following text: PRECAUCION USAR PASAMANOS. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady safety awareness sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This safety awareness sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in Spanish with the following text: PRECAUCION USAR PASAMANOS. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-37651-ND 754473-37651
Product Name Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Safety Awareness Sign - 10 in Width x 7 in Height - Laminated - Language Spanish - TEXT: PRECAUCION USAR PASAMANOS - 37651
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2820341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details