Brady Corporation Brady B-302 Polyester Electrical Safety Sign - 10 in Width x 3.5 in Height - Language Spanish - TEXT: EQUIP AUTH PERSON - 37638 37638

Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 3.5 in height. This sign is written in Spanish with the following text: EQUIP AUTH PERSON.
Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 3.5 in height. This sign is written in Spanish with the following text: EQUIP AUTH PERSON.

Suppliers

Company
Product
Description
Supplier Links
Brady B-302 Polyester Electrical Safety Sign - 10 in Width x 3.5 in Height - Language Spanish - TEXT: EQUIP AUTH PERSON - 37638 - 754473-37638 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Electrical Safety Sign - 10 in Width x 3.5 in Height - Language Spanish - TEXT: EQUIP AUTH PERSON - 37638
754473-37638
Brady B-302 Polyester Electrical Safety Sign - 10 in Width x 3.5 in Height - Language Spanish - TEXT: EQUIP AUTH PERSON - 37638 754473-37638
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 3.5 in height. This sign is written in Spanish with the following text: EQUIP AUTH PERSON.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 3.5 in height. This sign is written in Spanish with the following text: EQUIP AUTH PERSON.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-37638
Product Name Brady B-302 Polyester Electrical Safety Sign - 10 in Width x 3.5 in Height - Language Spanish - TEXT: EQUIP AUTH PERSON - 37638
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 218622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.2493 ft (0.7600 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768020-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details