Brady Corporation Signs, Nameplates, Posters 37090

Description
B555 10X14 BLK/ORG
Request a Quote Datasheet
Description
B555 10X14 BLK/ORG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-37090-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-37090-ND
Signs, Nameplates, Posters 2267-37090-ND
B555 10X14 BLK/ORG

B555 10X14 BLK/ORG

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Orange Machine & Operational Sign - 14 in Width x 10 in Height - TEXT: WARNING CHOCK WHEELS BEFORE LOADING AND UNLOADING - 37090 - 754473-16765 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Orange Machine & Operational Sign - 14 in Width x 10 in Height - TEXT: WARNING CHOCK WHEELS BEFORE LOADING AND UNLOADING - 37090
754473-16765
Brady B-555 Aluminum Rectangle Orange Machine & Operational Sign - 14 in Width x 10 in Height - TEXT: WARNING CHOCK WHEELS BEFORE LOADING AND UNLOADING - 37090 754473-16765
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & operational sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & operational sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: WARNING CHOCK WHEELS BEFORE LOADING AND UNLOADING. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & operational sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & operational sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: WARNING CHOCK WHEELS BEFORE LOADING AND UNLOADING. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ANSI, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-37090-ND 754473-16765
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Orange Machine & Operational Sign - 14 in Width x 10 in Height - TEXT: WARNING CHOCK WHEELS BEFORE LOADING AND UNLOADING - 37090
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details