Brady Corporation Brady Bradylam B-140 Fiberglass Reinforced Polyester Rectangle White Smoking Permitted Sign - Laminated - TEXT: SMOKING PERMITTED IN THIS AREA - 36451 36451

Description
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking permitted sign is manufactured using fiberglass reinforced polyester which is the B-140 Brady Material Code. Color is often an important factor for proper awareness and communication. This smoking permitted sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This smoking permitted sign is printed with the following image: smoking permitted symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: SMOKING PERMITTED IN THIS AREA. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking permitted sign is manufactured using fiberglass reinforced polyester which is the B-140 Brady Material Code. Color is often an important factor for proper awareness and communication. This smoking permitted sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This smoking permitted sign is printed with the following image: smoking permitted symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: SMOKING PERMITTED IN THIS AREA. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradylam B-140 Fiberglass Reinforced Polyester Rectangle White Smoking Permitted Sign - Laminated - TEXT: SMOKING PERMITTED IN THIS AREA - 36451 - 754473-16587 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradylam B-140 Fiberglass Reinforced Polyester Rectangle White Smoking Permitted Sign - Laminated - TEXT: SMOKING PERMITTED IN THIS AREA - 36451
754473-16587
Brady Bradylam B-140 Fiberglass Reinforced Polyester Rectangle White Smoking Permitted Sign - Laminated - TEXT: SMOKING PERMITTED IN THIS AREA - 36451 754473-16587
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking permitted sign is manufactured using fiberglass reinforced polyester which is the B-140 Brady Material Code. Color is often an important factor for proper awareness and communication. This smoking permitted sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This smoking permitted sign is printed with the following image: smoking permitted symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: SMOKING PERMITTED IN THIS AREA. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking permitted sign is manufactured using fiberglass reinforced polyester which is the B-140 Brady Material Code. Color is often an important factor for proper awareness and communication. This smoking permitted sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This smoking permitted sign is printed with the following image: smoking permitted symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: SMOKING PERMITTED IN THIS AREA. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-16587
Product Name Brady Bradylam B-140 Fiberglass Reinforced Polyester Rectangle White Smoking Permitted Sign - Laminated - TEXT: SMOKING PERMITTED IN THIS AREA - 36451
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details