Brady Corporation Signs, Nameplates, Posters 36091

Description
B555 SAFETY SIGNS 10X14
Request a Quote Datasheet
Description
B555 SAFETY SIGNS 10X14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-36091-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-36091-ND
Signs, Nameplates, Posters 2267-36091-ND
B555 SAFETY SIGNS 10X14

B555 SAFETY SIGNS 10X14

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING MATCHES OR OPEN FLAMES IN THIS AREA - 36091 - 754473-16586 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING MATCHES OR OPEN FLAMES IN THIS AREA - 36091
754473-16586
Brady B-555 Aluminum Rectangle Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING MATCHES OR OPEN FLAMES IN THIS AREA - 36091 754473-16586
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: NO SMOKING MATCHES OR OPEN FLAMES IN THIS AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: NO SMOKING MATCHES OR OPEN FLAMES IN THIS AREA. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-36091-ND 754473-16586
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: NO SMOKING MATCHES OR OPEN FLAMES IN THIS AREA - 36091
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2267874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cleaning in Progress
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details