Brady Corporation Signs, Nameplates, Posters 35325

Description
B555 14X10 BLK/ORG/WHT
Request a Quote Datasheet
Description
B555 14X10 BLK/ORG/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-35325-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-35325-ND
Signs, Nameplates, Posters 2267-35325-ND
B555 14X10 BLK/ORG/WHT

B555 14X10 BLK/ORG/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Radiation Hazard Sign - 10 in Width x 14 in Height - 35325 - 754473-16758 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Radiation Hazard Sign - 10 in Width x 14 in Height - 35325
754473-16758
Brady B-555 Aluminum Rectangle White Radiation Hazard Sign - 10 in Width x 14 in Height - 35325 754473-16758
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady radiation hazard sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is manufactured with a white background and text and/or image color(s) of black / orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: WARNING RF / MICROWAVE ENERGY CONTROLLED AREA CONTACT ____ BEFORE ENTERING. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady radiation hazard sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is manufactured with a white background and text and/or image color(s) of black / orange. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: WARNING RF / MICROWAVE ENERGY CONTROLLED AREA CONTACT ____ BEFORE ENTERING. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-35325-ND 754473-16758
Product Name Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Radiation Hazard Sign - 10 in Width x 14 in Height - 35325
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details