Brady Corporation 34 Series Consecutive Markers 34138

Description
Labels can be permanent or repositionable; once applied, numbers & letters are there to stay - unless you want to change them. Made of B-498 plastic coated cloth with pressure sensitive adhesive that sticks to any clean, dry surface. Choose from 5 different sizes. Markers contain numerical or alphabetical sequences on the same card. Smaller marker sizes contain complete sequence; larger markers break the alphabet into three parts: A-J, K-T and U-Z. Color is black on yellow.
Description
Labels can be permanent or repositionable; once applied, numbers & letters are there to stay - unless you want to change them. Made of B-498 plastic coated cloth with pressure sensitive adhesive that sticks to any clean, dry surface. Choose from 5 different sizes. Markers contain numerical or alphabetical sequences on the same card. Smaller marker sizes contain complete sequence; larger markers break the alphabet into three parts: A-J, K-T and U-Z. Color is black on yellow.

Suppliers

Company
Product
Description
Supplier Links
34 Series Consecutive Markers - 34138 - Brady Corporation
Milwaukee, WI, USA
34 Series Consecutive Markers
34138
34 Series Consecutive Markers 34138
Labels can be permanent or repositionable; once applied, numbers & letters are there to stay - unless you want to change them. Made of B-498 plastic coated cloth with pressure sensitive adhesive that sticks to any clean, dry surface. Choose from 5 different sizes. Markers contain numerical or alphabetical sequences on the same card. Smaller marker sizes contain complete sequence; larger markers break the alphabet into three parts: A-J, K-T and U-Z. Color is black on yellow.

Labels can be permanent or repositionable; once applied, numbers & letters are there to stay - unless you want to change them. Made of B-498 plastic coated cloth with pressure sensitive adhesive that sticks to any clean, dry surface. Choose from 5 different sizes. Markers contain numerical or alphabetical sequences on the same card. Smaller marker sizes contain complete sequence; larger markers break the alphabet into three parts: A-J, K-T and U-Z. Color is black on yellow.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number 34138
Product Name 34 Series Consecutive Markers
Materials of Construction Cloth / Fabric; Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 497498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Width 0.8661 inches (22 mm)
Length 0.1903 ft (0.5800 dm)
View Details
Push-button label - 210-836 - WAGO
Specs
Materials of Construction Polyester
Width 0.6890 inches (17.5 mm)
View Details
1 MIL White High Gloss Polyimide Label Material - XF-101G - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details