Brady Corporation
Protective Wear Sign
33656
Description
Protective Wear Sign
-
Brady Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Protective Wear Sign
Request a Quote
Email Supplier
Datasheet
Suppliers
Protective Wear Sign
33656
Supplier's Site
Technical Specifications
|
Product Category
|
Safety Labels and Signs |
Safety Labels and Signs |
|
Product Number
|
33656 |
2267-33656-ND |
|
Product Name
|
Protective Wear Sign |
Signs, Nameplates, Posters |
|
Safety / Warning Type
|
Personal Protection (e.g., Hard Hat Required)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Safety / Warning Type
Electricity danger
Materials of Construction
Pp
Width
19.69 inches (500 mm)
View Details
Safety / Warning Type
Material Handling (e.g., Crane, Forklift)
Width
17 inches (432 mm)
Height
22 ft (67.06 dm)
View Details