Brady Corporation BLUE, REMOVABLE ADHESIVE 31552

Description
Made of durable, skid-resistant material with removable adhesive, our Removable Footprints are designed for easy hand application. Footprint size: 3 3/4" W x 11 7/8"L. Standard package: 10 footprints (5 left/5 right). Footprint Color: Blue.
Description
Made of durable, skid-resistant material with removable adhesive, our Removable Footprints are designed for easy hand application. Footprint size: 3 3/4" W x 11 7/8"L. Standard package: 10 footprints (5 left/5 right). Footprint Color: Blue.

Suppliers

Company
Product
Description
Supplier Links
BLUE, REMOVABLE ADHESIVE - 31552 - Brady Corporation
Milwaukee, WI, USA
BLUE, REMOVABLE ADHESIVE
31552
BLUE, REMOVABLE ADHESIVE 31552
Made of durable, skid-resistant material with removable adhesive, our Removable Footprints are designed for easy hand application. Footprint size: 3 3/4" W x 11 7/8"L. Standard package: 10 footprints (5 left/5 right). Footprint Color: Blue.

Made of durable, skid-resistant material with removable adhesive, our Removable Footprints are designed for easy hand application. Footprint size: 3 3/4" W x 11 7/8"L. Standard package: 10 footprints (5 left/5 right). Footprint Color: Blue.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Industrial Tapes
Product Number 31552
Product Name BLUE, REMOVABLE ADHESIVE
Features Removable / Reusable
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details