Brady Corporation Removable Yellow Vinyl Footprints 31550

Description
Made of durable, skid-resistant material with removable adhesive, our Removable Footprints are designed for easy hand application. Footprint size: 3 3/4" W x 11 7/8"L. Standard package: 10 footprints (5 left/5 right). Footprint Color: Yellow.
Description
Made of durable, skid-resistant material with removable adhesive, our Removable Footprints are designed for easy hand application. Footprint size: 3 3/4" W x 11 7/8"L. Standard package: 10 footprints (5 left/5 right). Footprint Color: Yellow.

Suppliers

Company
Product
Description
Supplier Links
Removable Yellow Vinyl Footprints - 31550 - Brady Corporation
Milwaukee, WI, USA
Removable Yellow Vinyl Footprints
31550
Removable Yellow Vinyl Footprints 31550
Made of durable, skid-resistant material with removable adhesive, our Removable Footprints are designed for easy hand application. Footprint size: 3 3/4" W x 11 7/8"L. Standard package: 10 footprints (5 left/5 right). Footprint Color: Yellow.

Made of durable, skid-resistant material with removable adhesive, our Removable Footprints are designed for easy hand application. Footprint size: 3 3/4" W x 11 7/8"L. Standard package: 10 footprints (5 left/5 right). Footprint Color: Yellow.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Industrial Tapes
Product Number 31550
Product Name Removable Yellow Vinyl Footprints
Features Removable / Reusable
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Transfer Splicing Tape - 066 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0021 inches (0.0533 mm)
Peel 1.5 lbs/in (2.63 N/cm)
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details