Brady Corporation Personal Hygiene Sign 30913

Description
Personal Hygiene Sign
Request a Quote Datasheet
Description
Personal Hygiene Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Personal Hygiene Sign - 30913 - Brady Corporation
Milwaukee, WI, USA
Personal Hygiene Sign
30913
Personal Hygiene Sign 30913
Personal Hygiene Sign

Personal Hygiene Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-30913-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-30913-ND
Signs, Nameplates, Posters 2267-30913-ND
B401 10X14 GRN/BLK/WHT

B401 10X14 GRN/BLK/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE LEAVING RESTROOM - 30913 - 754476-30913 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE LEAVING RESTROOM - 30913
754476-30913
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE LEAVING RESTROOM - 30913 754476-30913
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal hygiene sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: EMPLOYEES MUST WASH HANDS BEFORE LEAVING RESTROOM. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady personal hygiene sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This personal hygiene sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: EMPLOYEES MUST WASH HANDS BEFORE LEAVING RESTROOM. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 30913 2267-30913-ND 754476-30913
Product Name Personal Hygiene Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - TEXT: EMPLOYEES MUST WASH HANDS BEFORE LEAVING RESTROOM - 30913
Safety / Warning Type Personal Protection (e.g., Hard Hat Required) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9744 ft (2.97 dm)
View Details