Brady Corporation Magnetic HMIG Contents Sign 30675

Description
Magnetic Contents Signs help employees keep track of the chemicals and their quantities stored in metal cabinets. Attaches to any steel cabinet and can be removed easily - no more sticky adhesive residue. Includes space for identifying up to six chemicals along with their quantities. Standard size is 15"H x 12"W.
Request a Quote Datasheet
Description
Magnetic Contents Signs help employees keep track of the chemicals and their quantities stored in metal cabinets. Attaches to any steel cabinet and can be removed easily - no more sticky adhesive residue. Includes space for identifying up to six chemicals along with their quantities. Standard size is 15"H x 12"W.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic HMIG Contents Sign - 30675 - Brady Corporation
Milwaukee, WI, USA
Magnetic HMIG Contents Sign
30675
Magnetic HMIG Contents Sign 30675
Magnetic Contents Signs help employees keep track of the chemicals and their quantities stored in metal cabinets. Attaches to any steel cabinet and can be removed easily - no more sticky adhesive residue. Includes space for identifying up to six chemicals along with their quantities. Standard size is 15"H x 12"W.

Magnetic Contents Signs help employees keep track of the chemicals and their quantities stored in metal cabinets. Attaches to any steel cabinet and can be removed easily - no more sticky adhesive residue. Includes space for identifying up to six chemicals along with their quantities. Standard size is 15"H x 12"W.

Supplier's Site
Signs, Nameplates, Posters - 2267-30675-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-30675-ND
Signs, Nameplates, Posters 2267-30675-ND
HMIG MAGNETIC CONTENTS SIGN

HMIG MAGNETIC CONTENTS SIGN

Buy Now Datasheet
Brady Rectangle White Hazardous Material Identification Guide (HMIG) Sign - 12 in Width x 15 in Height - TEXT: CONTENTS - 30675 - 754476-30675 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Rectangle White Hazardous Material Identification Guide (HMIG) Sign - 12 in Width x 15 in Height - TEXT: CONTENTS - 30675
754476-30675
Brady Rectangle White Hazardous Material Identification Guide (HMIG) Sign - 12 in Width x 15 in Height - TEXT: CONTENTS - 30675 754476-30675
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 12 in width and a 15 in height. Color is often an important factor for proper awareness and conveyance. This hazardous material identification guide (hmig) sign is printed with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This hazardous material identification guide (hmig) sign is printed with the following image: hmig color bar symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: CONTENTS.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 12 in width and a 15 in height. Color is often an important factor for proper awareness and conveyance. This hazardous material identification guide (hmig) sign is printed with a white background and text and/or image color(s) of black / blue / red / yellow. Often, many signs include images to help support the text or are simply used to create the message themselves. This hazardous material identification guide (hmig) sign is printed with the following image: hmig color bar symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: CONTENTS.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 30675 2267-30675-ND 754476-30675
Product Name Magnetic HMIG Contents Sign Signs, Nameplates, Posters Brady Rectangle White Hazardous Material Identification Guide (HMIG) Sign - 12 in Width x 15 in Height - TEXT: CONTENTS - 30675
Features Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Label, Danger Isolate, Sheet Of 8; Label Type Te Connectivity - 97H3396 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 2.36 inches (60 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Prohibition Signs - 2847152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details