Brady Corporation Brady Bradylam B-140 Fiberglass Reinforced Polyester Rectangle White Litter & Cigarette Disposal Sign - Laminated - TEXT: THINK DON'T BE A LITTERBUG - 30499 30499

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady litter & cigarette disposal sign is constructed using fiberglass reinforced polyester which is the B-140 Brady Material Code. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: THINK DON'T BE A LITTERBUG. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady litter & cigarette disposal sign is constructed using fiberglass reinforced polyester which is the B-140 Brady Material Code. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: THINK DON'T BE A LITTERBUG. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradylam B-140 Fiberglass Reinforced Polyester Rectangle White Litter & Cigarette Disposal Sign - Laminated - TEXT: THINK DON'T BE A LITTERBUG - 30499 - 754473-16575 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradylam B-140 Fiberglass Reinforced Polyester Rectangle White Litter & Cigarette Disposal Sign - Laminated - TEXT: THINK DON'T BE A LITTERBUG - 30499
754473-16575
Brady Bradylam B-140 Fiberglass Reinforced Polyester Rectangle White Litter & Cigarette Disposal Sign - Laminated - TEXT: THINK DON'T BE A LITTERBUG - 30499 754473-16575
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady litter & cigarette disposal sign is constructed using fiberglass reinforced polyester which is the B-140 Brady Material Code. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: THINK DON'T BE A LITTERBUG. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady litter & cigarette disposal sign is constructed using fiberglass reinforced polyester which is the B-140 Brady Material Code. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This item is written in English with the following text: THINK DON'T BE A LITTERBUG. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-16575
Product Name Brady Bradylam B-140 Fiberglass Reinforced Polyester Rectangle White Litter & Cigarette Disposal Sign - Laminated - TEXT: THINK DON'T BE A LITTERBUG - 30499
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 3643650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details