Brady Corporation Glow-In-The-Dark/Ultra Reflective Number - 6 3020-6

Description
3 Series Numbers reflect light and glow bright combining the highest level of reflectivity with advanced glow-in-the-dark technology. Unique micro-prism reflectors allow for maximum visibility from a greater distance, wider angle and lower light source than standard reflective vinyl. Designed for permanent application in severe outdoor environments as well as indoors. Special acrylic adhesive adheres strongly for a secure and permanent application.
Description
3 Series Numbers reflect light and glow bright combining the highest level of reflectivity with advanced glow-in-the-dark technology. Unique micro-prism reflectors allow for maximum visibility from a greater distance, wider angle and lower light source than standard reflective vinyl. Designed for permanent application in severe outdoor environments as well as indoors. Special acrylic adhesive adheres strongly for a secure and permanent application.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Glow-In-The-Dark/Ultra Reflective Number - 6
3020-6
Glow-In-The-Dark/Ultra Reflective Number - 6 3020-6
3 Series Numbers reflect light and glow bright combining the highest level of reflectivity with advanced glow-in-the-dark technology. Unique micro-prism reflectors allow for maximum visibility from a greater distance, wider angle and lower light source than standard reflective vinyl. Designed for permanent application in severe outdoor environments as well as indoors. Special acrylic adhesive adheres strongly for a secure and permanent application.

3 Series Numbers reflect light and glow bright combining the highest level of reflectivity with advanced glow-in-the-dark technology. Unique micro-prism reflectors allow for maximum visibility from a greater distance, wider angle and lower light source than standard reflective vinyl. Designed for permanent application in severe outdoor environments as well as indoors. Special acrylic adhesive adheres strongly for a secure and permanent application.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number 3020-6
Product Name Glow-In-The-Dark/Ultra Reflective Number - 6
Materials of Construction High intensity prismatic reflective sheeting & photoluminescent material with a pressure sensitive adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details
Pre-printed Labels - 4454063 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Thermal Transfer Printable Label - XF-583 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0025 inches (0.0635 mm)
View Details