Brady Corporation Glow-In-The-Dark/Ultra Reflective Letter - K 3000-K

Description
3 Series Letters reflect light and glow bright combining the highest level of reflectivity with advanced glow-in-the-dark technology. Unique micro-prism reflectors allow for maximum visibility from a greater distance, wider angle and lower light source than standard reflective vinyl. Designed for permanent application in severe outdoor environments as well as indoors. Special acrylic adhesive adheres strongly for a secure and permanent application.
Description
3 Series Letters reflect light and glow bright combining the highest level of reflectivity with advanced glow-in-the-dark technology. Unique micro-prism reflectors allow for maximum visibility from a greater distance, wider angle and lower light source than standard reflective vinyl. Designed for permanent application in severe outdoor environments as well as indoors. Special acrylic adhesive adheres strongly for a secure and permanent application.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Glow-In-The-Dark/Ultra Reflective Letter - K
3000-K
Glow-In-The-Dark/Ultra Reflective Letter - K 3000-K
3 Series Letters reflect light and glow bright combining the highest level of reflectivity with advanced glow-in-the-dark technology. Unique micro-prism reflectors allow for maximum visibility from a greater distance, wider angle and lower light source than standard reflective vinyl. Designed for permanent application in severe outdoor environments as well as indoors. Special acrylic adhesive adheres strongly for a secure and permanent application.

3 Series Letters reflect light and glow bright combining the highest level of reflectivity with advanced glow-in-the-dark technology. Unique micro-prism reflectors allow for maximum visibility from a greater distance, wider angle and lower light source than standard reflective vinyl. Designed for permanent application in severe outdoor environments as well as indoors. Special acrylic adhesive adheres strongly for a secure and permanent application.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number 3000-K
Product Name Glow-In-The-Dark/Ultra Reflective Letter - K
Materials of Construction High intensity prismatic reflective sheeting & photoluminescent material with a pressure sensitive adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-501/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Pre-printed Labels - 4454063 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
High Temperature Tag - XF-608 - Polyonics
Specs
Materials of Construction Paper
Color Semi-Gloss White
Thickness 0.0090 inches (0.2286 mm)
View Details