Brady Corporation Glow-In-The-Dark/Ultra Reflective Number - 4 3000-4

Description
3 Series Numbers reflect light and glow bright combining the highest level of reflectivity with advanced glow-in-the-dark technology. Unique micro-prism reflectors allow for maximum visibility from a greater distance, wider angle and lower light source than standard reflective vinyl. Designed for permanent application in severe outdoor environments as well as indoors. Special acrylic adhesive adheres strongly for a secure and permanent application.
Description
3 Series Numbers reflect light and glow bright combining the highest level of reflectivity with advanced glow-in-the-dark technology. Unique micro-prism reflectors allow for maximum visibility from a greater distance, wider angle and lower light source than standard reflective vinyl. Designed for permanent application in severe outdoor environments as well as indoors. Special acrylic adhesive adheres strongly for a secure and permanent application.

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, USA
Glow-In-The-Dark/Ultra Reflective Number - 4
3000-4
Glow-In-The-Dark/Ultra Reflective Number - 4 3000-4
3 Series Numbers reflect light and glow bright combining the highest level of reflectivity with advanced glow-in-the-dark technology. Unique micro-prism reflectors allow for maximum visibility from a greater distance, wider angle and lower light source than standard reflective vinyl. Designed for permanent application in severe outdoor environments as well as indoors. Special acrylic adhesive adheres strongly for a secure and permanent application.

3 Series Numbers reflect light and glow bright combining the highest level of reflectivity with advanced glow-in-the-dark technology. Unique micro-prism reflectors allow for maximum visibility from a greater distance, wider angle and lower light source than standard reflective vinyl. Designed for permanent application in severe outdoor environments as well as indoors. Special acrylic adhesive adheres strongly for a secure and permanent application.

Supplier's Site

Technical Specifications

  Brady Corporation
Product Category Label Materials
Product Number 3000-4
Product Name Glow-In-The-Dark/Ultra Reflective Number - 4
Materials of Construction High intensity prismatic reflective sheeting & photoluminescent material with a pressure sensitive adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 358752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Blue
Width 1.46 inches (37 mm)
View Details
Push-button label - 210-852 - WAGO
Specs
Materials of Construction Polyester
Width 0.7480 inches (19 mm)
View Details
Thermal Transfer Printable Label - XF-583 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0025 inches (0.0635 mm)
View Details