Brady Corporation Brady Permasleeve B-7641 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.622 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Pri 2ZH-375-2-YL

Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1000 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.622 in H. Supports thermal transfer printing. Compatible for wires from 0.188 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1000 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.622 in H. Supports thermal transfer printing. Compatible for wires from 0.188 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady Permasleeve B-7641 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.622 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Pri - 662820-81613 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7641 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.622 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Pri
662820-81613
Brady Permasleeve B-7641 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.622 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Pri 662820-81613
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1000 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.622 in H. Supports thermal transfer printing. Compatible for wires from 0.188 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1000 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.622 in H. Supports thermal transfer printing. Compatible for wires from 0.188 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-81613
Product Name Brady Permasleeve B-7641 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.622 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Pri
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4506164 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Label - 210-814 - WAGO
Specs
Materials of Construction Polyester
View Details
2 MIL White ESD Semi Gloss Polyimide Label Material - XF-102SE - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details