Brady Corporation Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.667 in Width - 0.626 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Prin 2ZH-375-2-WT-3

Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 3000 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 0.667 in W x 0.626 in H. Supports thermal transfer printing. Compatible for wires from 0.188 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 3000 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 0.667 in W x 0.626 in H. Supports thermal transfer printing. Compatible for wires from 0.188 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.667 in Width - 0.626 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Prin - 662820-81648 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.667 in Width - 0.626 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Prin
662820-81648
Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.667 in Width - 0.626 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Prin 662820-81648
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 3000 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 0.667 in W x 0.626 in H. Supports thermal transfer printing. Compatible for wires from 0.188 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 3000 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 0.667 in W x 0.626 in H. Supports thermal transfer printing. Compatible for wires from 0.188 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-81648
Product Name Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.667 in Width - 0.626 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Prin
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details
Pre-printed Labels - 7587964 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Thermal Transfer Printable Label - XF-500 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Yellow
View Details