The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2000 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 0.984 in W x 0.622 in H. Supports thermal transfer printing. Compatible for wires from 0.188 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Label Materials |
| Product Number | 662820-81596 |
| Product Name | Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.984 in Width - 0.622 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Prin |
| Color | White |