Brady Corporation Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.331 in Height - 0.094 in Min Wire Dia to 0.151 in Max Wire Dia - Double-Side Pri 2ZH-187-2-WT

Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.331 in H. Supports thermal transfer printing. Compatible for wires from 0.094 in to 0.151 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.331 in H. Supports thermal transfer printing. Compatible for wires from 0.094 in to 0.151 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.331 in Height - 0.094 in Min Wire Dia to 0.151 in Max Wire Dia - Double-Side Pri - 662820-81608 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.331 in Height - 0.094 in Min Wire Dia to 0.151 in Max Wire Dia - Double-Side Pri
662820-81608
Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.331 in Height - 0.094 in Min Wire Dia to 0.151 in Max Wire Dia - Double-Side Pri 662820-81608
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.331 in H. Supports thermal transfer printing. Compatible for wires from 0.094 in to 0.151 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7641 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.331 in H. Supports thermal transfer printing. Compatible for wires from 0.094 in to 0.151 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 662820-81608
Product Name Brady Permasleeve B-7641 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.331 in Height - 0.094 in Min Wire Dia to 0.151 in Max Wire Dia - Double-Side Pri
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Linered Tapes - XT-637 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features ESD-Safe
Thickness 0.0051 inches (0.1295 mm)
View Details
Label Sheets - 358868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Green
Width 0.7480 inches (19 mm)
View Details