Brady Corporation Labels, Labeling 2HX-500-2-WT-2

Description
"White Heat Shrinkable Label 1.00"" W x 0.50"" Dia (25.4mm x 12.7mm); Cable O.D. 0.25"" ~ 0.45"" (6.4mm ~ 11.4mm)"
Request a Quote Datasheet
Description
"White Heat Shrinkable Label 1.00"" W x 0.50"" Dia (25.4mm x 12.7mm); Cable O.D. 0.25"" ~ 0.45"" (6.4mm ~ 11.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-2HX-500-2-WT-2-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-2HX-500-2-WT-2-ND
Labels, Labeling 2267-2HX-500-2-WT-2-ND
"White Heat Shrinkable Label 1.00"" W x 0.50"" Dia (25.4mm x 12.7mm); Cable O.D. 0.25"" ~ 0.45"" (6.4mm ~ 11.4mm)"

"White Heat Shrinkable Label 1.00"" W x 0.50"" Dia (25.4mm x 12.7mm); Cable O.D. 0.25"" ~ 0.45"" (6.4mm ~ 11.4mm)"

Buy Now Datasheet
Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.984 in Width - 0.829 in Height - 0.25 in Min Wire Dia to 0.45 in Max Wire Dia - Double-Side Print - 662820-81860 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.984 in Width - 0.829 in Height - 0.25 in Min Wire Dia to 0.45 in Max Wire Dia - Double-Side Print
662820-81860
Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.984 in Width - 0.829 in Height - 0.25 in Min Wire Dia to 0.45 in Max Wire Dia - Double-Side Print 662820-81860
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1000 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 0.984 in W x 0.829 in H. Supports thermal transfer printing. Compatible for wires from 0.25 in to 0.45 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1000 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 0.984 in W x 0.829 in H. Supports thermal transfer printing. Compatible for wires from 0.25 in to 0.45 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-2HX-500-2-WT-2-ND 662820-81860
Product Name Labels, Labeling Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.984 in Width - 0.829 in Height - 0.25 in Min Wire Dia to 0.45 in Max Wire Dia - Double-Side Print
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
WHITE ALUMINUM HIGH TEMPERATURE LABEL WITH HEAT ACTIVATED ADHESIVE - ML-3721 - Polyonics
Specs
Materials of Construction Metal Foil; Heat Bond or Thermally Activated
Features Printed Receptive / Treated; High Temperature
Color White
View Details
Label Sheets - 2893472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.33 inches (33.9 mm)
View Details