Brady Corporation Labels, Labeling 2HX-375-2-WT

Description
"White Heat Shrinkable Label 2.00"" W x 0.38"" Dia (50.8mm x 9.5mm); Cable O.D. 0.19"" ~ 0.32"" (4.8mm ~ 8.1mm)"
Request a Quote Datasheet
Description
"White Heat Shrinkable Label 2.00"" W x 0.38"" Dia (50.8mm x 9.5mm); Cable O.D. 0.19"" ~ 0.32"" (4.8mm ~ 8.1mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-2HX-375-2-WT-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-2HX-375-2-WT-ND
Labels, Labeling 2267-2HX-375-2-WT-ND
"White Heat Shrinkable Label 2.00"" W x 0.38"" Dia (50.8mm x 9.5mm); Cable O.D. 0.19"" ~ 0.32"" (4.8mm ~ 8.1mm)"

"White Heat Shrinkable Label 2.00"" W x 0.38"" Dia (50.8mm x 9.5mm); Cable O.D. 0.19"" ~ 0.32"" (4.8mm ~ 8.1mm)"

Buy Now Datasheet
Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.622 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Prin - 662820-81859 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.622 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Prin
662820-81859
Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.622 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Prin 662820-81859
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1000 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.622 in H. Supports thermal transfer printing. Compatible for wires from 0.188 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 1000 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.622 in H. Supports thermal transfer printing. Compatible for wires from 0.188 in to 0.32 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-2HX-375-2-WT-ND 662820-81859
Product Name Labels, Labeling Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.622 in Height - 0.188 in Min Wire Dia to 0.32 in Max Wire Dia - Double-Side Prin
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-502/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Label Sheets - 358786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Flame Retardant Label - XF-603FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Flame Retardant
Color Semi-Gloss White
View Details