Brady Corporation Labels, Labeling 2HX-2000-2-GR

Description
SLEEVE, 2 IN DIA X 2 IN W
Request a Quote Datasheet
Description
SLEEVE, 2 IN DIA X 2 IN W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-2HX-2000-2-GR-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-2HX-2000-2-GR-ND
Labels, Labeling 2267-2HX-2000-2-GR-ND
SLEEVE, 2 IN DIA X 2 IN W

SLEEVE, 2 IN DIA X 2 IN W

Buy Now Datasheet
Brady Permasleeve B-7642 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 2 in Height - 1 in Min Wire Dia to 1.9 in Max Wire Dia - Double-Side Printable - 2 - 662820-82233 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7642 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 2 in Height - 1 in Min Wire Dia to 1.9 in Max Wire Dia - Double-Side Printable - 2
662820-82233
Brady Permasleeve B-7642 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 2 in Height - 1 in Min Wire Dia to 1.9 in Max Wire Dia - Double-Side Printable - 2 662820-82233
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 100 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 1.969 in W x 2 in H. Supports thermal transfer printing. Compatible for wires from 1 in to 1.9 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 100 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 1.969 in W x 2 in H. Supports thermal transfer printing. Compatible for wires from 1 in to 1.9 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-2HX-2000-2-GR-ND 662820-82233
Product Name Labels, Labeling Brady Permasleeve B-7642 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 2 in Height - 1 in Min Wire Dia to 1.9 in Max Wire Dia - Double-Side Printable - 2
Materials of Construction Plastic / Film; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-814 - WAGO
Specs
Materials of Construction Polyester
View Details
Label Sheets - 2893539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 7.86 inches (200 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
POLYIMIDE HIGH TEMPERATURE LABEL - ML-3524 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; Ultra high temperature
Color White
View Details