Brady Corporation Labels, Labeling 2HX-187-2-WT-SC

Description
"White Heat Shrinkable Label 2.00"" W x 0.19"" Dia (50.8mm x 4.8mm); Cable O.D. 0.09"" ~ 0.15"" (2.4mm ~ 3.8mm)"
Request a Quote Datasheet
Description
"White Heat Shrinkable Label 2.00"" W x 0.19"" Dia (50.8mm x 4.8mm); Cable O.D. 0.09"" ~ 0.15"" (2.4mm ~ 3.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-2HX-187-2-WT-SC-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-2HX-187-2-WT-SC-ND
Labels, Labeling 2267-2HX-187-2-WT-SC-ND
"White Heat Shrinkable Label 2.00"" W x 0.19"" Dia (50.8mm x 4.8mm); Cable O.D. 0.09"" ~ 0.15"" (2.4mm ~ 3.8mm)"

"White Heat Shrinkable Label 2.00"" W x 0.19"" Dia (50.8mm x 4.8mm); Cable O.D. 0.09"" ~ 0.15"" (2.4mm ~ 3.8mm)"

Buy Now Datasheet
Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.188 in Width - 2 in Height - 0.097 in Min Wire Dia to 0.151 in Max Wire Dia - Double-Side Printab - 662820-82063 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.188 in Width - 2 in Height - 0.097 in Min Wire Dia to 0.151 in Max Wire Dia - Double-Side Printab
662820-82063
Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.188 in Width - 2 in Height - 0.097 in Min Wire Dia to 0.151 in Max Wire Dia - Double-Side Printab 662820-82063
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 0.188 in W x 2 in H. Supports thermal transfer printing. Compatible for wires from 0.097 in to 0.151 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 0.188 in W x 2 in H. Supports thermal transfer printing. Compatible for wires from 0.097 in to 0.151 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-2HX-187-2-WT-SC-ND 662820-82063
Product Name Labels, Labeling Brady Permasleeve B-7642 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.188 in Width - 2 in Height - 0.097 in Min Wire Dia to 0.151 in Max Wire Dia - Double-Side Printab
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-803 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-456 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0093 inches (0.2362 mm)
View Details
Label Sheets - 358786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details