Brady Corporation Labels, Labeling 2HX-187-2-RD-S

Description
SLEEVE, 0.187 IN DIA X 2 IN W
Request a Quote Datasheet
Description
SLEEVE, 0.187 IN DIA X 2 IN W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-2HX-187-2-RD-S-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-2HX-187-2-RD-S-ND
Labels, Labeling 2267-2HX-187-2-RD-S-ND
SLEEVE, 0.187 IN DIA X 2 IN W

SLEEVE, 0.187 IN DIA X 2 IN W

Buy Now Datasheet
Brady Permasleeve B-7642 Red Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.331 in Height - 0.097 in Min Wire Dia to 0.151 in Max Wire Dia - Double-Side Print - 662820-65457 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7642 Red Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.331 in Height - 0.097 in Min Wire Dia to 0.151 in Max Wire Dia - Double-Side Print
662820-65457
Brady Permasleeve B-7642 Red Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.331 in Height - 0.097 in Min Wire Dia to 0.151 in Max Wire Dia - Double-Side Print 662820-65457
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.331 in H. Supports thermal transfer printing. Compatible for wires from 0.097 in to 0.151 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.331 in H. Supports thermal transfer printing. Compatible for wires from 0.097 in to 0.151 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-2HX-187-2-RD-S-ND 662820-65457
Product Name Labels, Labeling Brady Permasleeve B-7642 Red Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.331 in Height - 0.097 in Min Wire Dia to 0.151 in Max Wire Dia - Double-Side Print
Materials of Construction Plastic / Film; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

1 MIL White High Gloss Polyimide Label Material - XF-101G - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 4453997 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details