SLEEVE, 0.187 IN DIA X 2 IN W
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.331 in H. Supports thermal transfer printing. Compatible for wires from 0.097 in to 0.151 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 2267-2HX-187-2-BL-S-ND | 662820-65440 |
| Product Name | Labels, Labeling | Brady Permasleeve B-7642 Blue Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.331 in Height - 0.097 in Min Wire Dia to 0.151 in Max Wire Dia - Double-Side Prin |
| Materials of Construction | Plastic / Film; Polyolefin |