Brady Corporation Labels, Labeling 2HX-1500-2-VT

Description
SLEEVE, 1.5 IN DIA X 2 IN W
Request a Quote Datasheet
Description
SLEEVE, 1.5 IN DIA X 2 IN W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-2HX-1500-2-VT-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-2HX-1500-2-VT-ND
Labels, Labeling 2267-2HX-1500-2-VT-ND
SLEEVE, 1.5 IN DIA X 2 IN W

SLEEVE, 1.5 IN DIA X 2 IN W

Buy Now Datasheet
Brady Permasleeve B-7642 Purple Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 1 1/2 in Height - 0.75 in Min Wire Dia to 1.4 in Max Wire Dia - Double-Side Print - 662820-82229 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7642 Purple Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 1 1/2 in Height - 0.75 in Min Wire Dia to 1.4 in Max Wire Dia - Double-Side Print
662820-82229
Brady Permasleeve B-7642 Purple Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 1 1/2 in Height - 0.75 in Min Wire Dia to 1.4 in Max Wire Dia - Double-Side Print 662820-82229
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 1.969 in W x 1 1/2 in H. Supports thermal transfer printing. Compatible for wires from 0.75 in to 1.4 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 1.969 in W x 1 1/2 in H. Supports thermal transfer printing. Compatible for wires from 0.75 in to 1.4 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-2HX-1500-2-VT-ND 662820-82229
Product Name Labels, Labeling Brady Permasleeve B-7642 Purple Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 1 1/2 in Height - 0.75 in Min Wire Dia to 1.4 in Max Wire Dia - Double-Side Print
Materials of Construction Plastic / Film; Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-503/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
THERMAL TRANSFER PRINTABLE POLYIMIDE TAG MATERIAL - MT-3620 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 7587901 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details