SLEEVE, 1.5 IN DIA X 2 IN W
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 1.969 in W x 1 1/2 in H. Supports thermal transfer printing. Compatible for wires from 0.75 in to 1.4 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 2267-2HX-1500-2-GR-ND | 662820-82225 |
| Product Name | Labels, Labeling | Brady Permasleeve B-7642 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 1 1/2 in Height - 0.75 in Min Wire Dia to 1.4 in Max Wire Dia - Double-Side Printa |
| Materials of Construction | Plastic / Film; Polyolefin |