"Black Heat Shrinkable Label 1.00"" W x 0.13"" Dia (25.4mm x 3.2mm); Cable O.D. 0.06"" ~ 0.11"" (1.6mm ~ 2.8mm)"
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 5000 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 0.984 in W x 0.244 in H. Supports thermal transfer printing. Compatible for wires from 0.062 in to 0.11 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 2267-2HX-125-2-BK-2-ND | 662820-82044 |
| Product Name | Labels, Labeling | Brady Permasleeve B-7642 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 0.984 in Width - 0.244 in Height - 0.062 in Min Wire Dia to 0.11 in Max Wire Dia - Double-Side Prin |
| Materials of Construction | Plastic / Film; Polyolefin (PO) |