Brady Corporation Labels, Labeling 2HX-094-2-YL

Description
"Yellow Heat Shrinkable Label 2.00"" W x 0.09"" Dia (50.8mm x 2.4mm); Cable O.D. 0.05"" ~ 0.08"" (1.2mm ~ 2.0mm)"
Request a Quote Datasheet
Description
"Yellow Heat Shrinkable Label 2.00"" W x 0.09"" Dia (50.8mm x 2.4mm); Cable O.D. 0.05"" ~ 0.08"" (1.2mm ~ 2.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-2HX-094-2-YL-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-2HX-094-2-YL-ND
Labels, Labeling 2267-2HX-094-2-YL-ND
"Yellow Heat Shrinkable Label 2.00"" W x 0.09"" Dia (50.8mm x 2.4mm); Cable O.D. 0.05"" ~ 0.08"" (1.2mm ~ 2.0mm)"

"Yellow Heat Shrinkable Label 2.00"" W x 0.09"" Dia (50.8mm x 2.4mm); Cable O.D. 0.05"" ~ 0.08"" (1.2mm ~ 2.0mm)"

Buy Now Datasheet
Brady Permasleeve B-7642 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.197 in Height - 0.047 in Min Wire Dia to 0.08 in Max Wire Dia - Double-Side Pri - 662820-81834 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7642 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.197 in Height - 0.047 in Min Wire Dia to 0.08 in Max Wire Dia - Double-Side Pri
662820-81834
Brady Permasleeve B-7642 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.197 in Height - 0.047 in Min Wire Dia to 0.08 in Max Wire Dia - Double-Side Pri 662820-81834
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.197 in H. Supports thermal transfer printing. Compatible for wires from 0.047 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.197 in H. Supports thermal transfer printing. Compatible for wires from 0.047 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-2HX-094-2-YL-ND 662820-81834
Product Name Labels, Labeling Brady Permasleeve B-7642 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.197 in Height - 0.047 in Min Wire Dia to 0.08 in Max Wire Dia - Double-Side Pri
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-806 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
1 MIL White Matte Polyimide Label Material - XF-101M - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label Sheets - 358771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.36 inches (60 mm)
View Details