Brady Corporation Labels, Labeling 2HX-094-2-RD-J

Description
SLEEVE, 0.094 IN DIA X 2 IN W
Request a Quote Datasheet
Description
SLEEVE, 0.094 IN DIA X 2 IN W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-2HX-094-2-RD-J-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-2HX-094-2-RD-J-ND
Labels, Labeling 2267-2HX-094-2-RD-J-ND
SLEEVE, 0.094 IN DIA X 2 IN W

SLEEVE, 0.094 IN DIA X 2 IN W

Buy Now Datasheet
Brady Permasleeve B-7642 Red Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.197 in Height - 0.047 in Min Wire Dia to 0.08 in Max Wire Dia - Double-Side Printa - 662820-65372 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-7642 Red Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.197 in Height - 0.047 in Min Wire Dia to 0.08 in Max Wire Dia - Double-Side Printa
662820-65372
Brady Permasleeve B-7642 Red Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.197 in Height - 0.047 in Min Wire Dia to 0.08 in Max Wire Dia - Double-Side Printa 662820-65372
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 10000 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.197 in H. Supports thermal transfer printing. Compatible for wires from 0.047 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 10000 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-7642 die-cut thermal transfer printer sleeve are: 1.969 in W x 0.197 in H. Supports thermal transfer printing. Compatible for wires from 0.047 in to 0.08 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-2HX-094-2-RD-J-ND 662820-65372
Product Name Labels, Labeling Brady Permasleeve B-7642 Red Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 1.969 in Width - 0.197 in Height - 0.047 in Min Wire Dia to 0.08 in Max Wire Dia - Double-Side Printa
Color Red Red
Unlock Full Specs
to access all available technical data

Similar Products

HIGH TEMPERATURE ALUMINUM HOMOGENIZATION LABEL -  - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Type labels - 210-812 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Pre-printed Labels - 4506186 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details