Brady Corporation Labels, Labeling 2HT-250-2-BK-S

Description
"Black Heat Shrinkable Label 2.00"" W x 0.25"" Dia (50.8mm x 6.4mm); Cable O.D. 0.13"" ~ 0.22"" (3.2mm ~ 5.5mm)"
Request a Quote Datasheet
Description
"Black Heat Shrinkable Label 2.00"" W x 0.25"" Dia (50.8mm x 6.4mm); Cable O.D. 0.13"" ~ 0.22"" (3.2mm ~ 5.5mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-2HT-250-2-BK-S-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-2HT-250-2-BK-S-ND
Labels, Labeling 2267-2HT-250-2-BK-S-ND
"Black Heat Shrinkable Label 2.00"" W x 0.25"" Dia (50.8mm x 6.4mm); Cable O.D. 0.13"" ~ 0.22"" (3.2mm ~ 5.5mm)"

"Black Heat Shrinkable Label 2.00"" W x 0.25"" Dia (50.8mm x 6.4mm); Cable O.D. 0.13"" ~ 0.22"" (3.2mm ~ 5.5mm)"

Buy Now Datasheet
Brady Permasleeve B-345 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.439 in Height - 0.125 in Min Wire Dia to 0.215 in Max Wire Dia - Double-Side Printabl - 662820-92222 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-345 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.439 in Height - 0.125 in Min Wire Dia to 0.215 in Max Wire Dia - Double-Side Printabl
662820-92222
Brady Permasleeve B-345 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.439 in Height - 0.125 in Min Wire Dia to 0.215 in Max Wire Dia - Double-Side Printabl 662820-92222
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 2 in W x 0.439 in H. Supports thermal transfer printing. Compatible for wires from 0.125 in to 0.215 in Diameter.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 500 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-345 die-cut thermal transfer printer sleeve are: 2 in W x 0.439 in H. Supports thermal transfer printing. Compatible for wires from 0.125 in to 0.215 in Diameter.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-2HT-250-2-BK-S-ND 662820-92222
Product Name Labels, Labeling Brady Permasleeve B-345 Black Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.439 in Height - 0.125 in Min Wire Dia to 0.215 in Max Wire Dia - Double-Side Printabl
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

1 MIL White ESD Matte Polyimide Label Material - XF-101ME - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details
RS Components, Ltd.
Specs
Color White
Width 2.5 inches (63.5 mm)
Length 0.0971 ft (0.2960 dm)
View Details