Brady Corporation First Aid Sign 29082

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 29082 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
29082
First Aid Sign 29082
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-29082-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-29082-ND
Signs, Nameplates, Posters 2267-29082-ND
B555 10X14 GRN/WHT EMERGENCY SHO

B555 10X14 GRN/WHT EMERGENCY SHO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SHOWER AND EYE WASH - 29082 - 754476-29082 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SHOWER AND EYE WASH - 29082
754476-29082
Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SHOWER AND EYE WASH - 29082 754476-29082
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: EMERGENCY SHOWER AND EYE WASH. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA 29 CFR 1910.151 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: EMERGENCY SHOWER AND EYE WASH. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, OSHA 29 CFR 1910.151 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 29082 2267-29082-ND 754476-29082
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Green Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY SHOWER AND EYE WASH - 29082
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details